TDK U.S.A. Corporation Fixed Inductors SLF6028T-150M1R0

Description
15µH Shielded Wirewound Inductor 1.4A 89.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.4A 89.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1177-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1177-2-ND
Fixed Inductors 445-1177-2-ND
15µH Shielded Wirewound Inductor 1.4A 89.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.4A 89.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 1.4A 89.4MOHM Inductor and Choke - 71-SLF6028T-150M1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.4A 89.4MOHM Inductor and Choke
71-SLF6028T-150M1R0
SMD 15UH 1.4A 89.4MOHM Inductor and Choke 71-SLF6028T-150M1R0
FIXED IND 15UH 1.4A 89.4MOHM SMD Product overview: SLF6028T-150M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 89.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 89.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-150M1R0 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.4A 89.4MOHM SMD Product overview: SLF6028T-150M1R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 89.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 89.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-150M1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327654-SLF6028T-150M1R0 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327654-SLF6028T-150M1R0
Inductors, Coils, Chokes - Fixed Inductors 1327654-SLF6028T-150M1R0
Manufacturer: TDK Corporation Win Source Part Number: 1327654-SLF6028T-150 M1R0 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 89.4mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF6028T150M1R0,445- 1177-6,445-1177-1,44 5-1177-2 Product Status: Obsolete Current - Saturation (Isat): 1A RoHS Status: RoHS non-compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327654-SLF6028T-150M1R0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 89.4mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SLF6028T150M1R0,445-1177-6,445-1177-1,445-1177-2
Product Status: Obsolete
Current - Saturation (Isat): 1A
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1177-2-ND 71-SLF6028T-150M1R0 1327654-SLF6028T-150M1R0
Product Name Fixed Inductors SMD 15UH 1.4A 89.4MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details