100µH Shielded Wirewound Inductor 640mA 516mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 640mA 516mOhm Max Nonstandard
FIXED IND 100UH 640MA 516MOHM SM Product overview: SLF6028T-101MR42-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 640MA, 516MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 640MA, 516MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-101MR42-
POWER LINE IND, 100UH,420MA,20%; Inductance:100µH; RMS Current (Irms):640mA; Inductor Construction:Shielde
POWER LINE IND, 100UH,420MA,20%; Inductance:100µH; RMS Current (Irms):640mA; Inductor Construction:Shielde
FIXED IND 100UH 640MA 516MOHM SM
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-SLF6028T-101MR42-PFTB-ND | 445-SLF6028T-101MR42-PFCT-ND | 71-SLF6028T-101MR42-PF | 7413371P | 1111024 | 90R0673 | SLF6028T-101MR42-PF |
| Product Name | Fixed Inductors | Fixed Inductors | 100UH 640MA 516MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Power Line Ind, 100Uh,420Ma,20%; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |