TDK Corporation 100UH 470MA 600MOHM Inductor and Choke SLF6025T-101MR33-PF

Description
FIXED IND 100UH 470MA 600MOHM SM Product overview: SLF6025T-101MR33-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 470MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 470MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6025T-101MR33- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 470MA 600MOHM SM Product overview: SLF6025T-101MR33-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 470MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 470MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6025T-101MR33- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 470MA 600MOHM Inductor and Choke - 71-SLF6025T-101MR33-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 470MA 600MOHM Inductor and Choke
71-SLF6025T-101MR33-PF
100UH 470MA 600MOHM Inductor and Choke 71-SLF6025T-101MR33-PF
FIXED IND 100UH 470MA 600MOHM SM Product overview: SLF6025T-101MR33-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 470MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 470MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6025T-101MR33- PF can be used for catalog matching and distributor lookup.

FIXED IND 100UH 470MA 600MOHM SM Product overview: SLF6025T-101MR33-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 470MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 470MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6025T-101MR33-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SLF6025T-101MR33-PFDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 470MA 600 MOHM

FIXED IND 100UH 470MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 445-SLF6025T-101MR33-PFTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 470mA 600mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 470mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SLF6025T-101MR33-PFCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 470mA 600mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 470mA 600mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, Shielded, 0.47A Rohs Compliant Tdk - 32AJ8787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 0.47A Rohs Compliant Tdk
32AJ8787
Inductor, 100Uh, Shielded, 0.47A Rohs Compliant Tdk 32AJ8787
INDUCTOR, 100UH, SHIELDED, 0.47A ROHS COMPLIANT: YES

INDUCTOR, 100UH, SHIELDED, 0.47A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF6025T-101MR33-PF 445-SLF6025T-101MR33-PFDKR-ND 32AJ8787
Product Name 100UH 470MA 600MOHM Inductor and Choke Fixed Inductors Inductor, 100Uh, Shielded, 0.47A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details