TDK Corporation Surface Mount Inductors SLF12575T-221M1R3-PF

Description
TDK SLF12575T-221M1R3-PF
Request a Quote Datasheet
Description
TDK SLF12575T-221M1R3-PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1815187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1815187
Surface Mount Inductors 1815187
TDK SLF12575T-221M1R3-PF

TDK SLF12575T-221M1R3-PF

Supplier's Site
Surface Mount Inductors - 1815187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1815187P
Surface Mount Inductors 1815187P
TDK SLF12575T-221M1R3-PF

TDK SLF12575T-221M1R3-PF

Supplier's Site
Surface Mount Inductors - 1814846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814846
Surface Mount Inductors 1814846
TDK SLF12575T-221M1R3-PF

TDK SLF12575T-221M1R3-PF

Supplier's Site
SMD 220UH 1.3A 310MOHM Inductor and Choke - 71-SLF12575T-221M1R3-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.3A 310MOHM Inductor and Choke
71-SLF12575T-221M1R3-PF
SMD 220UH 1.3A 310MOHM Inductor and Choke 71-SLF12575T-221M1R3-PF
FIXED IND 220UH 1.3A 310MOHM SMD Product overview: SLF12575T-221M1R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 310MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-221M1R3 -PF can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.3A 310MOHM SMD Product overview: SLF12575T-221M1R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.3A, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.3A, 310MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-221M1R3-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174412-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174412-1-ND
Fixed Inductors 445-174412-1-ND
220µH Shielded Wirewound Inductor 1.3A 310mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.3A 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174412-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174412-2-ND
Fixed Inductors 445-174412-2-ND
220µH Shielded Wirewound Inductor 1.3A 310mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.3A 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors SLF12575T-221M1R3-PF
FIXED IND 220UH 1.3A 310MOHM SMD

FIXED IND 220UH 1.3A 310MOHM SMD

Supplier's Site Datasheet
Inductor, 220Uh, Shielded, 1.3A; Inductance Tdk - 28AH4874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 1.3A; Inductance Tdk
28AH4874
Inductor, 220Uh, Shielded, 1.3A; Inductance Tdk 28AH4874
INDUCTOR, 220UH, SHIELDED, 1.3A; Inductance:220µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SLF Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 1.3A; Inductance:220µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SLF Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SLF12575T-221M1R3-PF
Inductors/Coils/Transformers >> Power Inductors SLF12575T-221M1R3-PF
1.3A 220uH ±20% 1.3A SMD Power Inductors ROHS

1.3A 220uH ±20% 1.3A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1815187 1815187P 71-SLF12575T-221M1R3-PF 445-174412-1-ND SLF12575T-221M1R3-PF 28AH4874 SLF12575T-221M1R3-PF
Product Name Surface Mount Inductors Surface Mount Inductors SMD 220UH 1.3A 310MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 220Uh, Shielded, 1.3A; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Core Material Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 220 microH 220 microH 220 microH 220 microH 220 microH 220 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size Smd 12575
Molded / Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2125962P - RS Components, Ltd.
Specs
Inductance Range 120 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details