Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 100 μH
Maximum DC Current = 1.9A
Length = 12.5mm
Depth = 12.5mm
Height = 6.5mm
Dimensions = 12.5 x 12.5 x 6.5mm
Tolerance = ±20%
Maximum DC Resistance = 123mOhms
Series = SLF
Inductor Construction = Wire-Wound
Delivery on production packaging - Reel. This product is non-returnable.
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 100 μH
Maximum DC Current = 1.9A
Length = 12.5mm
Depth = 12.5mm
Height = 6.5mm
Dimensions = 12.5 x 12.5 x 6.5mm
Tolerance = ±20%
Maximum DC Resistance = 123mOhms
Series = SLF
Inductor Construction = Wire-Wound
100µH Shielded Wirewound Inductor 1.9A 148mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.9A 148mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.9A 148mOhm Max Nonstandard
INDUCTOR, 100UH, SHIELDED, 1.9A ROHS COMPLIANT: YES
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7413315P | 445-174227-6-ND | 32AJ8780 |
Product Name | Fixed Inductors | Inductor, 100Uh, Shielded, 1.9A Rohs Compliant Tdk | |
Technology | Wirewound | ||
Inductance Range | 100 microH | ||
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | |
DCR | 0.1230 ohms | 0.1480 ohms | |
Rated DC Current | 1900 milliamps | 1600 milliamps |