TDK-Lambda Americas Inc., High Power Division 10UH 4.8A 24.24MOHM Inductor and Choke SLF12565T-100M4R8-H

Description
FIXED IND 10UH 4.8A 24.24MOHM SM Product overview: SLF12565T-100M4R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 4.8A, 24.24MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 4.8A, 24.24MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-100M4R8 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 4.8A 24.24MOHM SM Product overview: SLF12565T-100M4R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 4.8A, 24.24MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 4.8A, 24.24MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-100M4R8 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 4.8A 24.24MOHM Inductor and Choke - 71-SLF12565T-100M4R8-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 4.8A 24.24MOHM Inductor and Choke
71-SLF12565T-100M4R8-H
10UH 4.8A 24.24MOHM Inductor and Choke 71-SLF12565T-100M4R8-H
FIXED IND 10UH 4.8A 24.24MOHM SM Product overview: SLF12565T-100M4R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 4.8A, 24.24MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 4.8A, 24.24MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-100M4R8 -H can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4.8A 24.24MOHM SM Product overview: SLF12565T-100M4R8-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 4.8A, 24.24MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 4.8A, 24.24MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-100M4R8-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF12565T-100M4R8-H
895347-SLF12565T-100M4R8-H
Fixed Inductors - SLF12565T-100M4R8-H 895347-SLF12565T-100M4R8-H
Manufacturer: TDK Corporation Win Source Part Number: 895347-SLF12565T-100 M4R8-H Series: SLF-H Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 4.8 A 24.24mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-3840-1, 445-3840-2, SLF12565T100M4R8H, -SLF12565T-100M4R8, 445-3840-6

Manufacturer: TDK Corporation
Win Source Part Number: 895347-SLF12565T-100M4R8-H
Series: SLF-H
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 4.8 A 24.24mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-3840-1, 445-3840-2, SLF12565T100M4R8H, -SLF12565T-100M4R8, 445-3840-6

Buy Now Datasheet
Fixed Inductors - 445-3840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3840-2-ND
Fixed Inductors 445-3840-2-ND
10µH Shielded Wirewound Inductor 4.8A 24.24mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.8A 24.24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3840-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3840-6-ND
Fixed Inductors 445-3840-6-ND
10µH Shielded Wirewound Inductor 4.8A 24.24mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.8A 24.24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3840-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3840-1-ND
Fixed Inductors 445-3840-1-ND
10µH Shielded Wirewound Inductor 4.8A 24.24mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.8A 24.24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF12565T-100M4R8-H 895347-SLF12565T-100M4R8-H 445-3840-2-ND
Product Name 10UH 4.8A 24.24MOHM Inductor and Choke Fixed Inductors - SLF12565T-100M4R8-H Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 0402CS-33NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers