Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 47 μH
Maximum DC Current = 2.5A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 61.8mOhms
Series = SLF
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 47 μH
Maximum DC Current = 2.5A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 61.8mOhms
Series = SLF
Delivery on production packaging - Reel. This product is non-returnable.
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 47 μH
Maximum DC Current = 2.5A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 61.8mOhms
Series = SLF
47µH Shielded Wirewound Inductor 2.5A 74.2mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 2.5A 74.2mOhm Max Nonstandard
FIXED IND 47UH 2.5A 74.2 MOHM
INDUCTOR, 47UH, SHIELDED, 2.5A ROHS COMPLIANT: YES
RS Components, Ltd. | DigiKey | LIXINC Electronics Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7869556 | 445-181391-2-ND | SLF12555T-470M1R6-PF | 32AJ8778 |
Product Name | Fixed Inductors | Inductors, Coils, Chokes | Inductor, 47Uh, Shielded, 2.5A Rohs Compliant Tdk | |
Technology | Wirewound | Wirewound; Wirewound | ||
Inductance Range | 47 microH | 47 microH | ||
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
DCR | 0.0618 ohms | 0.0742 ohms | 0.0742 ohms | |
Rated DC Current | 2500 milliamps | 1600 milliamps | 2500 milliamps |