Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 100 μH
Maximum DC Current = 1.8A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 117mOhms
Series = SLF
Delivery on production packaging - Reel. This product is non-returnable.
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 100 μH
Maximum DC Current = 1.8A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 117mOhms
Series = SLF
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 100 μH
Maximum DC Current = 1.8A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 117mOhms
Series = SLF
100µH Shielded Wirewound Inductor 1.8A 140.4mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.8A 140.4mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.8A 140.4mOhm Max Nonstandard
Surface Mount Power Inductor, SLF Series, 100 H, 20%, Wirewound, 0.117 ohm, 1.8 A RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7869528P | 445-174399-6-ND | 53W1806 |
Product Name | Fixed Inductors | Surface Mount Power Inductor, Slf Series, 100 H, 20%, Wirewound, 0.117 Ohm, 1.8 A Rohs Compliant Tdk | |
Technology | Wirewound | Wirewound | |
Inductance Range | 100 microH | ||
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | |
DCR | 0.1170 ohms | 0.1404 ohms | |
Rated DC Current | 1800 milliamps | 1100 milliamps |