TDK U.S.A. Corporation Fixed Inductors SLF10145T-681MR38-H

Description
680µH Shielded Wirewound Inductor 380mA 1.92Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 380mA 1.92Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3839-1-ND
Fixed Inductors 445-3839-1-ND
680µH Shielded Wirewound Inductor 380mA 1.92Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 380mA 1.92Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3839-2-ND
Fixed Inductors 445-3839-2-ND
680µH Shielded Wirewound Inductor 380mA 1.92Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 380mA 1.92Ohm Max Nonstandard

Buy Now Datasheet
680UH 380MA 1.92OHM Inductor and Choke - 71-SLF10145T-681MR38-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 380MA 1.92OHM Inductor and Choke
71-SLF10145T-681MR38-H
680UH 380MA 1.92OHM Inductor and Choke 71-SLF10145T-681MR38-H
FIXED IND 680UH 380MA 1.92OHM SM Product overview: SLF10145T-681MR38-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 1.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 1.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-681MR38 -H can be used for catalog matching and distributor lookup.

FIXED IND 680UH 380MA 1.92OHM SM Product overview: SLF10145T-681MR38-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 1.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 1.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-681MR38-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272661-SLF10145T-681MR38-H
Inductors, Coils, Chokes - Fixed Inductors 1272661-SLF10145T-681MR38-H
Win Source Part Number: 1272661-SLF10145T-68 1MR38-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLF-H Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.92Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-3839-6,SLF10145T 681MR38H,445-3839-2, 445-3839-1 Current - Saturation (Isat): 380mA

Win Source Part Number: 1272661-SLF10145T-681MR38-H
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLF-H
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.92Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-3839-6,SLF10145T681MR38H,445-3839-2,445-3839-1
Current - Saturation (Isat): 380mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3839-1-ND 71-SLF10145T-681MR38-H 1272661-SLF10145T-681MR38-H
Product Name Fixed Inductors 680UH 380MA 1.92OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data