TDK U.S.A. Corporation Fixed Inductors SLF10145T-680M1R2-H

Description
68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3838-6-ND
Fixed Inductors 445-3838-6-ND
68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3838-2-ND
Fixed Inductors 445-3838-2-ND
68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3838-1-ND
Fixed Inductors 445-3838-1-ND
68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.3A 168 MOHM Inductor and Choke - 71-SLF10145T-680M1R2-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.3A 168 MOHM Inductor and Choke
71-SLF10145T-680M1R2-H
SMD 68UH 1.3A 168 MOHM Inductor and Choke 71-SLF10145T-680M1R2-H
FIXED IND 68UH 1.3A 168 MOHM SMD Product overview: SLF10145T-680M1R2-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-680M1R2 -H can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.3A 168 MOHM SMD Product overview: SLF10145T-680M1R2-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-680M1R2-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF10145T-680M1R2-H
794517-SLF10145T-680M1R2-H
Fixed Inductors - SLF10145T-680M1R2-H 794517-SLF10145T-680M1R2-H
Manufacturer: TDK Corporation Win Source Part Number: 794517-SLF10145T-680 M1R2-H Series: SLF-H Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.3A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.2A Test Frequency: 1kHz Family Name: SLF-H Categories: Inductors, Coils, Chokes DC Resistance (DCR): 168 mOhm Max Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): H.DI-1040-680; SLF1045T-680M-N; CTSLF1045TF-680M; CDRH10D43RNP-680MC; Introduction Date: August 03, 1999 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 794517-SLF10145T-680M1R2-H
Series: SLF-H
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.3A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.2A
Test Frequency: 1kHz
Family Name: SLF-H
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 168 mOhm Max
Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): H.DI-1040-680; SLF1045T-680M-N; CTSLF1045TF-680M; CDRH10D43RNP-680MC;
Introduction Date: August 03, 1999
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 68Uh, Shielded, 1.3A Rohs Compliant Tdk - 50AJ6075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 1.3A Rohs Compliant Tdk
50AJ6075
Inductor, 68Uh, Shielded, 1.3A Rohs Compliant Tdk 50AJ6075
INDUCTOR, 68UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors SLF10145T-680M1R2-H
FIXED IND 68UH 1.3A 168 MOHM SMD

FIXED IND 68UH 1.3A 168 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3838-6-ND 71-SLF10145T-680M1R2-H 794517-SLF10145T-680M1R2-H 50AJ6075 SLF10145T-680M1R2-H
Product Name Fixed Inductors SMD 68UH 1.3A 168 MOHM Inductor and Choke Fixed Inductors - SLF10145T-680M1R2-H Inductor, 68Uh, Shielded, 1.3A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details