TDK Corporation 470UH 470MA 1.236 OHM Inductor and Choke SLF10145T-471MR47-PF

Description
FIXED IND 470UH 470MA 1.236 OHM Product overview: SLF10145T-471MR47-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 470MA, 1.236 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 470MA, 1.236 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-471MR47 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 470MA 1.236 OHM Product overview: SLF10145T-471MR47-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 470MA, 1.236 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 470MA, 1.236 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-471MR47 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 470MA 1.236 OHM Inductor and Choke - 71-SLF10145T-471MR47-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 470MA 1.236 OHM Inductor and Choke
71-SLF10145T-471MR47-PF
470UH 470MA 1.236 OHM Inductor and Choke 71-SLF10145T-471MR47-PF
FIXED IND 470UH 470MA 1.236 OHM Product overview: SLF10145T-471MR47-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 470MA, 1.236 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 470MA, 1.236 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-471MR47 -PF can be used for catalog matching and distributor lookup.

FIXED IND 470UH 470MA 1.236 OHM Product overview: SLF10145T-471MR47-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 470MA, 1.236 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 470MA, 1.236 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-471MR47-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1986-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1986-2-ND
Fixed Inductors 445-1986-2-ND
470µH Shielded Wirewound Inductor 470mA 1.236Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 470mA 1.236Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1986-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1986-1-ND
Fixed Inductors 445-1986-1-ND
470µH Shielded Wirewound Inductor 470mA 1.236Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 470mA 1.236Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1986-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1986-6-ND
Fixed Inductors 445-1986-6-ND
470µH Shielded Wirewound Inductor 470mA 1.236Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 470mA 1.236Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors SLF10145T-471MR47-PF
FIXED IND 470UH 470MA 1.236 OHM

FIXED IND 470UH 470MA 1.236 OHM

Supplier's Site Datasheet
Power Line Ind, 470Uh,470Ma,20%; Inductance Tdk - 90R0611 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 470Uh,470Ma,20%; Inductance Tdk
90R0611
Power Line Ind, 470Uh,470Ma,20%; Inductance Tdk 90R0611
POWER LINE IND, 470UH,470MA,20%; Inductance:470µH; RMS Current (Irms):470mA; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 470UH,470MA,20%; Inductance:470µH; RMS Current (Irms):470mA; Inductor Construction:Shielded; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 470Uh,470Ma,20%; Inductance Tdk - 91R2432 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 470Uh,470Ma,20%; Inductance Tdk
91R2432
Power Line Ind, 470Uh,470Ma,20%; Inductance Tdk 91R2432
POWER LINE IND, 470UH,470MA,20%; Inductance:470µH; RMS Current (Irms):470mA; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 470UH,470MA,20%; Inductance:470µH; RMS Current (Irms):470mA; Inductor Construction:Shielded; Saturation Current (Isat):470mA; Product Range:SLF Series; DC Resistance Max:1.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF10145T-471MR47-PF 445-1986-2-ND SLF10145T-471MR47-PF 90R0611
Product Name 470UH 470MA 1.236 OHM Inductor and Choke Fixed Inductors Fixed Inductors Power Line Ind, 470Uh,470Ma,20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details