TDK U.S.A. Corporation SMD 47UH 1.5A 120 MOHM Inductor and Choke SLF10145T-470M1R4

Description
FIXED IND 47UH 1.5A 120 MOHM SMD Product overview: SLF10145T-470M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-470M1R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.5A 120 MOHM SMD Product overview: SLF10145T-470M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-470M1R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.5A 120 MOHM Inductor and Choke - 71-SLF10145T-470M1R4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.5A 120 MOHM Inductor and Choke
71-SLF10145T-470M1R4
SMD 47UH 1.5A 120 MOHM Inductor and Choke 71-SLF10145T-470M1R4
FIXED IND 47UH 1.5A 120 MOHM SMD Product overview: SLF10145T-470M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-470M1R4 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.5A 120 MOHM SMD Product overview: SLF10145T-470M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-470M1R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF10145T-470M1R4
1250724-SLF10145T-470M1R4
Fixed Inductors - SLF10145T-470M1R4 1250724-SLF10145T-470M1R4
Win Source Part Number: 1250724-SLF10145T-47 0M1R4 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Win Source Part Number: 1250724-SLF10145T-470M1R4
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - 445-1219-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1219-2-ND
Fixed Inductors 445-1219-2-ND
47µH Shielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF10145T-470M1R4 1250724-SLF10145T-470M1R4 445-1219-2-ND
Product Name SMD 47UH 1.5A 120 MOHM Inductor and Choke Fixed Inductors - SLF10145T-470M1R4 Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details