TDK U.S.A. Corporation Fixed Inductors SLF10145T-331MR54

Description
330µH Shielded Wirewound Inductor 580mA 816mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 580mA 816mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1224-2-ND
Fixed Inductors 445-1224-2-ND
330µH Shielded Wirewound Inductor 580mA 816mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 580mA 816mOhm Max Nonstandard

Buy Now Datasheet
330UH 580MA 816MOHM Inductor and Choke - 71-SLF10145T-331MR54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 580MA 816MOHM Inductor and Choke
71-SLF10145T-331MR54
330UH 580MA 816MOHM Inductor and Choke 71-SLF10145T-331MR54
FIXED IND 330UH 580MA 816MOHM SM Product overview: SLF10145T-331MR54 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 580MA, 816MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 580MA, 816MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-331MR54 can be used for catalog matching and distributor lookup.

FIXED IND 330UH 580MA 816MOHM SM Product overview: SLF10145T-331MR54 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 580MA, 816MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 580MA, 816MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-331MR54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272670-SLF10145T-331MR54
Inductors, Coils, Chokes - Fixed Inductors 1272670-SLF10145T-331MR54
Win Source Part Number: 1272670-SLF10145T-33 1MR54 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLF Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 816mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 580 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1224-1,SLF10145T 331MR54,445-1224-2 Product Status: Obsolete Current - Saturation (Isat): 540mA RoHS Status: RoHS non-compliant

Win Source Part Number: 1272670-SLF10145T-331MR54
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLF
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 816mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 580 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-1224-1,SLF10145T331MR54,445-1224-2
Product Status: Obsolete
Current - Saturation (Isat): 540mA
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1224-2-ND 71-SLF10145T-331MR54 1272670-SLF10145T-331MR54
Product Name Fixed Inductors 330UH 580MA 816MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.0068uH 250MHz 1.4A Inductor and Choke - 71-0603HP-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details