330µH Shielded Wirewound Inductor 580mA 816mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 580mA 816mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 580mA 816mOhm Max Nonstandard
FIXED IND 330UH 580MA 816MOHM SM Product overview: SLF10145T-331MR54-PF
FIXED IND 330UH 580MA 816MOHM SM
POWER LINE IND, 330UH,540MA,20%; Inductance:330µH; RMS Current (Irms):540mA; Inductor Construction:Shielde
POWER LINE IND, 330UH,540MA,20%; Inductance:330µH; RMS Current (Irms):540mA; Inductor Construction:Shielde
INDUCTOR, 330UH, 0.58A, 20%, WIREWOUND; Inductance:330µH; RMS Current (Irms):580mA; Inductor Construction:Wirewou
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1984-1-ND | 71-SLF10145T-331MR54-PF | 1815209 | 1815209P | SLF10145T-331MR54-PF | 90R0609 | 99Y2431 |
| Product Name | Fixed Inductors | 330UH 580MA 816MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Power Line Ind, 330Uh,540Ma,20%; Inductance Tdk | Inductor, 330Uh, 0.58A, 20%, Wirewound; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |