FIXED IND 33UH 1.7A 97.8MOHM SMD Product overview: SLF10145T-330M1R6-PF
33µH Shielded Wirewound Inductor 1.7A 97.8mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.7A 97.8mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.7A 97.8mOhm Max Nonstandard
1.6A 33uH ±20% 1.6A SMD Power Inductors ROHS
FIXED IND 33UH 1.7A 97.8MOHM SMD
POWER LINE IND, 33UH,1.6A,20%; Inductance:33µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
POWER LINE IND, 33UH,1.6A,20%; Inductance:33µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SLF10145T-330M1R6-PF | 445-1983-1-ND | SLF10145T-330M1R6-PF | SLF10145T-330M1R6-PF | 90R0608 |
| Product Name | SMD 33UH 1.7A 97.8MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Power Line Ind, 33Uh,1.6A,20%; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |