TDK U.S.A. Corporation 15UH 2.2A 56.64MOHM Inductor and Choke SLF10145T-150M2R2-H

Description
FIXED IND 15UH 2.2A 56.64MOHM SM Product overview: SLF10145T-150M2R2-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.2A, 56.64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.2A, 56.64MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 2.2A 56.64MOHM SM Product overview: SLF10145T-150M2R2-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.2A, 56.64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.2A, 56.64MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UH 2.2A 56.64MOHM Inductor and Choke - 71-SLF10145T-150M2R2-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 2.2A 56.64MOHM Inductor and Choke
71-SLF10145T-150M2R2-H
15UH 2.2A 56.64MOHM Inductor and Choke 71-SLF10145T-150M2R2-H
FIXED IND 15UH 2.2A 56.64MOHM SM Product overview: SLF10145T-150M2R2-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.2A, 56.64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.2A, 56.64MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2 -H can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.2A 56.64MOHM SM Product overview: SLF10145T-150M2R2-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.2A, 56.64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.2A, 56.64MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-150M2R2-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF10145T-150M2R2-H
1096835-SLF10145T-150M2R2-H
Fixed Inductors - SLF10145T-150M2R2-H 1096835-SLF10145T-150M2R2-H
Manufacturer: TDK Corporation Win Source Part Number: 1096835-SLF10145T-15 0M2R2-H Packaging: Reel - TR Type: Wirewound Current Rating: 2.2A Inductance: 15μH Height - Seated (Max): 0.189" (4.80mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.4A Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 56.64 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1096835-SLF10145T-150M2R2-H
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.2A
Inductance: 15μH
Height - Seated (Max): 0.189" (4.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.4A
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 56.64 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-3827-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3827-6-ND
Fixed Inductors 445-3827-6-ND
15µH Shielded Wirewound Inductor 2.2A 56.64mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 56.64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3827-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3827-2-ND
Fixed Inductors 445-3827-2-ND
15µH Shielded Wirewound Inductor 2.2A 56.64mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 56.64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3827-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3827-1-ND
Fixed Inductors 445-3827-1-ND
15µH Shielded Wirewound Inductor 2.2A 56.64mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 56.64mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, Shielded, 2.2A Rohs Compliant Tdk - 50AJ6069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2.2A Rohs Compliant Tdk
50AJ6069
Inductor, 15Uh, Shielded, 2.2A Rohs Compliant Tdk 50AJ6069
INDUCTOR, 15UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF10145T-150M2R2-H 1096835-SLF10145T-150M2R2-H 445-3827-6-ND 50AJ6069
Product Name 15UH 2.2A 56.64MOHM Inductor and Choke Fixed Inductors - SLF10145T-150M2R2-H Fixed Inductors Inductor, 15Uh, Shielded, 2.2A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers