1mH Shielded Wirewound Inductor 290mA 3.36Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 290mA 3.36Ohm Max Nonstandard
FIXED IND 1MH 290MA 3.36 OHM SMD Product overview: SLF10145T-102MR29-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 290MA, 3.36 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 290MA, 3.36 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF10145T-102MR29
INDUCTOR, 1MH, SHIELDED, 0.29A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3826-6-ND | 71-SLF10145T-102MR29-H | 50AJ6068 |
| Product Name | Fixed Inductors | SMD 1MH 290MA 3.36 OHM Inductor and Choke | Inductor, 1Mh, Shielded, 0.29A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |