FIXED IND 10UH 2.5A 43.7MOHM SMD Product overview: SLF10145T-100M2R5-PF
10µH Shielded Wirewound Inductor 2.5A 43.7mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.5A 43.7mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.5A 43.7mOhm Max Nonstandard
FIXED IND 10UH 2.5A 43.7MOHM SMD
POWER LINE IND, 10UH,2.5A,20%; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, 10UH, 20%, 2.5A, SMD; Product Range:SLF Series; Inductance:10µH; DC Current Rating:2.5A; DC Resistance Max:0.0437ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:SMD; SVHC:No SVHC RoHS Compliant: Yes
POWER LINE IND, 10UH,2.5A,20%, FULL REEL; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde
2.5A 10uH ±20% 3A SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-SLF10145T-100M2R5-PF | 7413292P | 7413292 | 445-1975-1-ND | SLF10145T-100M2R5-PF | 90R0599 | 64AH8426 | 91R2423 | SLF10145T-100M2R5-PF |
| Product Name | SMD 10UH 2.5A 43.7MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Power Line Ind, 10Uh,2.5A,20%; Inductance Tdk | Inductor, 10Uh, 20%, 2.5A, Smd; Product Range Tdk | Power Line Ind, 10Uh,2.5A,20%, Full Reel; Inductance Tdk | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH |