FIXED IND 6.8MH 470MA 2.61OHM TH Product overview: SL2125-682KR47-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 470MA, 2.61OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 470MA, 2.61OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL2125-682KR47-PF
6.8mH Unshielded Wirewound Inductor 470mA 2.61Ohm Max Radial, Vertical Cylinder (Open)
Win Source Part Number: 1272686-SL2125-682KR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SL
Type: Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 6.8 mH
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 100
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 2.61Ohm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.819" Dia (20.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 470 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: -SL2125-682KR47,SL21
Product Status: Obsolete
Current - Saturation (Isat): 660mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SL2125-682KR47-PF | 445-3822-ND | 1272686-SL2125-682KR47-PF |
| Product Name | 6.8MH 470MA 2.61OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 6800 microH | 6800 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |