Product overview: SL1923-103KR33-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1923-103KR33-PF
Win Source Part Number: 1272705-SL1923-103KR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SL
Type: Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 10 mH
Height - Seated (Max): 0.945" (24.00mm)
Standard Package: 100
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 4.3Ohm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.740" Dia (18.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 330 mA
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-3815,-SL1923-103
Product Status: Obsolete
Current - Saturation (Isat): 460mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SL1923-103KR33-PF | 1272705-SL1923-103KR33-PF |
| Product Name | Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Mounting Option | Through Hole | |
| Technology | Wirewound | Wirewound |
| Inductance Range | 10000 microH | 10000 microH |
| Inductance Tolerance | 10 (+/- %) | |
| Packing Method | Tray |