TDK U.S.A. Corporation 330UH 1.5A 180 MOHM Inductor and Choke SL1720-331K1R5-PF

Description
FIXED IND 330UH 1.5A 180 MOHM TH Product overview: SL1720-331K1R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.5A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.5A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1720-331K1R5-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 1.5A 180 MOHM TH Product overview: SL1720-331K1R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.5A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.5A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1720-331K1R5-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 1.5A 180 MOHM Inductor and Choke - 71-SL1720-331K1R5-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 1.5A 180 MOHM Inductor and Choke
71-SL1720-331K1R5-PF
330UH 1.5A 180 MOHM Inductor and Choke 71-SL1720-331K1R5-PF
FIXED IND 330UH 1.5A 180 MOHM TH Product overview: SL1720-331K1R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.5A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.5A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1720-331K1R5-PF can be used for catalog matching and distributor lookup.

FIXED IND 330UH 1.5A 180 MOHM TH Product overview: SL1720-331K1R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.5A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.5A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1720-331K1R5-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272693-SL1720-331K1R5-PF
Inductors, Coils, Chokes - Fixed Inductors 1272693-SL1720-331K1R5-PF
Win Source Part Number: 1272693-SL1720-331K1 R5-PF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SL Type: Wirewound Package: Tray Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.827" (21.00mm) Standard Package: 100 Tolerance: ±10% Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.665" Dia (16.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-3805,-SL1720-331 K1R5,SL1720331K1R5PF Product Status: Obsolete Current - Saturation (Isat): 2A

Win Source Part Number: 1272693-SL1720-331K1R5-PF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SL
Type: Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 100
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.665" Dia (16.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-3805,-SL1720-331K1R5,SL1720331K1R5PF
Product Status: Obsolete
Current - Saturation (Isat): 2A

Buy Now Datasheet
Fixed Inductors - 445-3805-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3805-ND
Fixed Inductors 445-3805-ND
330µH Unshielded Wirewound Inductor 1.5A 180mOhm Max Radial, Vertical Cylinder (Open)

330µH Unshielded Wirewound Inductor 1.5A 180mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SL1720-331K1R5-PF 1272693-SL1720-331K1R5-PF 445-3805-ND
Product Name 330UH 1.5A 180 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound Wirewound
Inductance Range 330 microH 330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details