TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B128GTXDCB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 128GB SATA III Slim-SATA 5V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 128GB SATA III Slim-SATA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SHE1B128GTXDCB00SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SHE1B128GTXDCB00SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B128GTXDCB00SSA0-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 128GB SATA III Slim-SATA 5V

Solid State Drive (SSD) FLASH - NAND (SLC) 128GB SATA III Slim-SATA 5V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SHE1B128GTXDCB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SHE1B128GTXDCB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B128GTXDCB00SSA0
Win Source Part Number: 1242839-SHE1B128GTXD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 128GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 115MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242839-SHE1B128GTXDCB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SHE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 270mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 128GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 54.00mm x 39.00mm
Form Factor: Slim-SATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 340MB/s
Speed - Write: 115MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SHE1B128GTXDCB00SSA0-ND SHE1B128GTXDCB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options Slim-SATA
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 128 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SLMV2-128GDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options Slim-SATA
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Memory Card Readers - 7873290 - RS Components, Ltd.
Specs
Media Format Microsd, sd
Interface USB; Usb 2.0
Mounting Options Free Standing
View Details