TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B032GTKDWB00SSA0

Description
Win Source Part Number: 1242828-SHE1B032GTKD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 32GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Speed - Read: 400MB/s Speed - Write: 165MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181989
Request a Quote Datasheet
Description
Win Source Part Number: 1242828-SHE1B032GTKD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 32GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Speed - Read: 400MB/s Speed - Write: 165MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181989
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SHE1B032GTKDWB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SHE1B032GTKDWB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B032GTKDWB00SSA0
Win Source Part Number: 1242828-SHE1B032GTKD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 32GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Speed - Read: 400MB/s Speed - Write: 165MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181989

Win Source Part Number: 1242828-SHE1B032GTKDWB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SHE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 270mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC)
Memory Size: 32GB
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 54.00mm x 39.00mm
Form Factor: Slim-SATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 400MB/s
Speed - Write: 165MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181989

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181989-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181989-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181989-ND
Solid State Drive (SSD) FLASH - NAND (pSLC) 32GB SATA III Slim-SATA 5V

Solid State Drive (SSD) FLASH - NAND (pSLC) 32GB SATA III Slim-SATA 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SHE1B032GTKDWB00SSA0 445-181989-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options Slim-SATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C3AV1-256GDEDM-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
ReadyNAS 212-2 Bays with up to 16TB Storage - RN212 - NETGEAR Inc.
Specs
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details