TDK Corporation Circuit Protection - TVS - Varistors, MOVs SGNE06C270MT6R8G60

Description
Win Source Part Number: 1294299-SGNE06C270MT 6R8G60 Category: Circuit Protection>TVS - Varistors, MOVs Series: SGNE Package: Tape & Reel Number of Circuits: 1 Standard Package: 15,000 Mounting: SMD (SMT) Capacitance @ Frequency: 6.8 pF @ 1 MHz Varistor Voltage (Min): 21.6 V Varistor Voltage (Typ): 27 V Varistor Voltage (Max): 32.4 V Maximum DC Volts: 15 V Package / Case: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: TDK Corporation Other Names: 445-174357-6,445-174 357-1,445-174357-2
Request a Quote
Description
Win Source Part Number: 1294299-SGNE06C270MT 6R8G60 Category: Circuit Protection>TVS - Varistors, MOVs Series: SGNE Package: Tape & Reel Number of Circuits: 1 Standard Package: 15,000 Mounting: SMD (SMT) Capacitance @ Frequency: 6.8 pF @ 1 MHz Varistor Voltage (Min): 21.6 V Varistor Voltage (Typ): 27 V Varistor Voltage (Max): 32.4 V Maximum DC Volts: 15 V Package / Case: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: TDK Corporation Other Names: 445-174357-6,445-174 357-1,445-174357-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1294299-SGNE06C270MT6R8G60 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1294299-SGNE06C270MT6R8G60
Circuit Protection - TVS - Varistors, MOVs 1294299-SGNE06C270MT6R8G60
Win Source Part Number: 1294299-SGNE06C270MT 6R8G60 Category: Circuit Protection>TVS - Varistors, MOVs Series: SGNE Package: Tape & Reel Number of Circuits: 1 Standard Package: 15,000 Mounting: SMD (SMT) Capacitance @ Frequency: 6.8 pF @ 1 MHz Varistor Voltage (Min): 21.6 V Varistor Voltage (Typ): 27 V Varistor Voltage (Max): 32.4 V Maximum DC Volts: 15 V Package / Case: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: TDK Corporation Other Names: 445-174357-6,445-174 357-1,445-174357-2

Win Source Part Number: 1294299-SGNE06C270MT6R8G60
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SGNE
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance @ Frequency: 6.8 pF @ 1 MHz
Varistor Voltage (Min): 21.6 V
Varistor Voltage (Typ): 27 V
Varistor Voltage (Max): 32.4 V
Maximum DC Volts: 15 V
Package / Case: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: TDK Corporation
Other Names: 445-174357-6,445-174357-1,445-174357-2

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - SGNE06C270MT6R8G60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
SGNE06C270MT6R8G60
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs SGNE06C270MT6R8G60
VARISTOR 27V 0201

VARISTOR 27V 0201

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1294299-SGNE06C270MT6R8G60 SGNE06C270MT6R8G60
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 0201 (0603 Metric) Surface Mount
Unlock Full Specs
to access all available technical data