Win Source Part Number: 1294298-SGNE06C080MT
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SGNE
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance @ Frequency: 15 pF @ 1 MHz
Varistor Voltage (Min): 6.4 V
Varistor Voltage (Typ): 8 V
Varistor Voltage (Max): 9.6 V
Maximum DC Volts: 4.3 V
Package / Case: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: TDK Corporation
Other Names: 445-174356-2,445-174
VARISTOR 8V 0201
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1294298-SGNE06C080MT150N25 | SGNE06C080MT150N25 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0201 (0603 Metric) | Surface Mount |