Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer: TDK Corporation
Win Source Part Number: SESUB-PAN-T2541-3186
Packaging: Reel
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 8kB RAM
Antenna Type: Integrated, Chip
Power - Output: 0dBm
Sensitivity: -70dBm (Max)
Current - Receiving: 19.8mA
Part Status: Active
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 20.6mA
Family Name: SESUB-PAN-T2541
Categories: RF/IF and RFID
Voltage - Supply: 2 V ~ 3.6 V
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 70°C
Case: Module
Alternative Parts (Cross-Reference): SESUB-PAN-D14580;
Introduction Date: February 06, 2014
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 445-172695-2-ND | SESUB-PAN-T2541-318612 | SESUB-PAN-T2541 | SESUB-PAN-T2541 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - SESUB-PAN-T2541 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -70 dBm | -70 dBm | -70 dBm | -70 dBm |
| Output Power | 0.0 dBm | 0.0 dBm | 0.0 dBm | 0.0 dBm |
| Package Type | Surface Mount; Module | Surface Mount; Module |