TDK Corporation RF/IF and RFID - RF Transceiver ICs SESUB-PAN-D14580

Description
Win Source Part Number: 1235717-SESUB-PAN-D1 4580 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: 0dBm Sensitivity: -94dBm Current - Receiving: 5.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 12 Current - Transmitting: 5mA Voltage - Supply: 2.35V ~ 3.3V Package / Case: 36-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A002A1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: TDK Corporation Other Names: 445-174162-2,445-174 162-1,445-174162-6 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1235717-SESUB-PAN-D1 4580 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: 0dBm Sensitivity: -94dBm Current - Receiving: 5.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 12 Current - Transmitting: 5mA Voltage - Supply: 2.35V ~ 3.3V Package / Case: 36-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A002A1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: TDK Corporation Other Names: 445-174162-2,445-174 162-1,445-174162-6 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SESUB-PAN-D14580 is a Bluetooth® V4.1 Smart (Low Energy) single mode module designed for compact applications, measuring 3.5 x 3.5 x 1.0 mm. It features a 36-pin solder bumped BGA package with a 0.5 mm pitch, making it suitable for space-constrained devices such as wearables. The module integrates an ARM Cortex-M0 32-bit microcontroller, 32 kB of OTP programmable memory, 84 kB of ROM for the Bluetooth stack, and 42 kB of system SRAM. This module operates at a frequency of 2.4 GHz and has a typical transmitter output power of 0 dBm, with a receiver sensitivity of -94 dBm. It supports various host interfaces including UART, SPI, and I2C, and offers peripheral interfaces such as a 10-bit ADC and configurable GPIOs. Current consumption is rated at 5.0 mA during transmission, 5.4 mA during reception, and as low as 0.8 µA in deep sleep mode. The SESUB-PAN-D14580 is suitable for applications in healthcare, sports and fitness equipment, wearable devices, home entertainment, and PC peripherals. However, it is important to note that production of this module has been discontinued, with the last purchase order date being April 30, 2021, and the last shipment date on June 30, 2021.

Datasheet Summary
Powered by GS/AI

The SESUB-PAN-D14580 is a Bluetooth® V4.1 Smart (Low Energy) single mode module designed for compact applications, measuring 3.5 x 3.5 x 1.0 mm. It features a 36-pin solder bumped BGA package with a 0.5 mm pitch, making it suitable for space-constrained devices such as wearables. The module integrates an ARM Cortex-M0 32-bit microcontroller, 32 kB of OTP programmable memory, 84 kB of ROM for the Bluetooth stack, and 42 kB of system SRAM. This module operates at a frequency of 2.4 GHz and has a typical transmitter output power of 0 dBm, with a receiver sensitivity of -94 dBm. It supports various host interfaces including UART, SPI, and I2C, and offers peripheral interfaces such as a 10-bit ADC and configurable GPIOs. Current consumption is rated at 5.0 mA during transmission, 5.4 mA during reception, and as low as 0.8 µA in deep sleep mode. The SESUB-PAN-D14580 is suitable for applications in healthcare, sports and fitness equipment, wearable devices, home entertainment, and PC peripherals. However, it is important to note that production of this module has been discontinued, with the last purchase order date being April 30, 2021, and the last shipment date on June 30, 2021.

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235717-SESUB-PAN-D14580 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235717-SESUB-PAN-D14580
RF/IF and RFID - RF Transceiver ICs 1235717-SESUB-PAN-D14580
Win Source Part Number: 1235717-SESUB-PAN-D1 4580 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM Power - Output: 0dBm Sensitivity: -94dBm Current - Receiving: 5.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 12 Current - Transmitting: 5mA Voltage - Supply: 2.35V ~ 3.3V Package / Case: 36-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A002A1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: TDK Corporation Other Names: 445-174162-2,445-174 162-1,445-174162-6 Product Status: Obsolete

Win Source Part Number: 1235717-SESUB-PAN-D14580
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 32kB OTP, 84kB ROM, 50kB SRAM
Power - Output: 0dBm
Sensitivity: -94dBm
Current - Receiving: 5.4mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 12
Current - Transmitting: 5mA
Voltage - Supply: 2.35V ~ 3.3V
Package / Case: 36-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A002A1
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: TDK Corporation
Other Names: 445-174162-2,445-174162-1,445-174162-6
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SESUB-PAN-D14580 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SESUB-PAN-D14580
RF and Wireless - RF Transceiver ICs SESUB-PAN-D14580
IC RF TXRX+MCU BLUETOOTH 36-SMD

IC RF TXRX+MCU BLUETOOTH 36-SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 1235717-SESUB-PAN-D14580 SESUB-PAN-D14580
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -94 dBm -94 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details
Bluetooth Class 2 Module - BT44-191S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details