Buzzers Transducer, Externally Driven Magnetic 3V 85mA 2.67kHz 88dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 85mA 2.67kHz 88dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 85mA 2.67kHz 88dB @ 3V, 10cm Surface Mount Solder Pads
BUZZER MAGNETIC 3V 8.5X8.5MM SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 445-4832-6-ND | 1347286 | 1347291P | SDR08540M3-01 |
| Product Name | Alarms, Buzzers, and Sirens | Piezo Buzzers | Piezo Buzzers | Audio Products - Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs | |||
| Mounting | Surface | Surface | ||
| Tone | Noncontinuous | Noncontinuous | Noncontinuous | |
| Frequency | 2670 Hz | |||
| Sound Pressure Level | 88 dB | 88 dB | 88 dB |