TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B256GTKFWB00ESA0

Description
"Solid State Drive (SSD) FLASH - NAND (pSLC) 256GB SATA III 2.5"" 5V"
Request a Quote Datasheet
Description
"Solid State Drive (SSD) FLASH - NAND (pSLC) 256GB SATA III 2.5"" 5V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181922-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181922-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181922-ND
"Solid State Drive (SSD) FLASH - NAND (pSLC) 256GB SATA III 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (pSLC) 256GB SATA III 2.5"" 5V"

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B256GTKFWB00ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B256GTKFWB00ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B256GTKFWB00ESA0
Win Source Part Number: 1242888-SDE1B256GTKF WB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 256GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.00mm x 69.84mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Speed - Read: 430MB/s Speed - Write: 325MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181922

Win Source Part Number: 1242888-SDE1B256GTKFWB00ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC)
Memory Size: 256GB
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 100.00mm x 69.84mm x 9.50mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 430MB/s
Speed - Write: 325MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181922

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number 445-181922-ND SDE1B256GTKFWB00ESA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 256 GB
Transfer Rate 0.4300 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S8BV1-256GDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface MFM
Mounting Options Chassis Mount
View Details
Internal Hard Drives -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface SATA
Mounting Options Chassis Mount
View Details