"Solid State Drive (SSD) FLASH - NAND (SLC) 128GB SATA III 2.5"" 5V"
Win Source Part Number: 1242905-SDE1B128GTXF
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 128GB
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 100.00mm x 69.85mm x 7.00mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 420MB/s
Speed - Write: 305MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181920
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 445-181920-ND | SDE1B128GTXFWBA0ESA0 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III | |
| Mounting Options | "2.5""" | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Capacity | 128 GB | |
| Transfer Rate | 0.4200 GB/sec |