TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B128GTKFCB00ESA0

Description
Win Source Part Number: 1242906-SDE1B128GTKF CB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 128GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.84mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Speed - Read: 430MB/s Speed - Write: 325MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1242906-SDE1B128GTKF CB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 128GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.84mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Speed - Read: 430MB/s Speed - Write: 325MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B128GTKFCB00ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B128GTKFCB00ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B128GTKFCB00ESA0
Win Source Part Number: 1242906-SDE1B128GTKF CB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 128GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.84mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Speed - Read: 430MB/s Speed - Write: 325MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242906-SDE1B128GTKFCB00ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC)
Memory Size: 128GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 100.00mm x 69.84mm x 9.50mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 430MB/s
Speed - Write: 325MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B128GTKFCB00ESA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B128GTKFCB00ESA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B128GTKFCB00ESA0-ND
"Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III 2.5"" 5V"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SDE1B128GTKFCB00ESA0 SDE1B128GTKFCB00ESA0-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 128 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SHMV1-64GDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
SD Cards - 1448090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details
Specs
Device Type CD-ROM; DVD-ROM
Read and Write Formats Supported Muti-Session,Fixed & Variable Packet Writing,Track at Once
Interface USB
View Details
ReadyNAS 214-4 Bays with up to 32TB Storage - RN214 - NETGEAR Inc.
Specs
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details