TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B064GTFDCBA0ESA0

Description
Win Source Part Number: 1242867-SDE1B064GTFD CBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Speed - Read: 365MB/s Speed - Write: 235MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1242867-SDE1B064GTFD CBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Speed - Read: 365MB/s Speed - Write: 235MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B064GTFDCBA0ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B064GTFDCBA0ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B064GTFDCBA0ESA0
Win Source Part Number: 1242867-SDE1B064GTFD CBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Speed - Read: 365MB/s Speed - Write: 235MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242867-SDE1B064GTFDCBA0ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 64GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 100.00mm x 69.85mm x 7.00mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 365MB/s
Speed - Write: 235MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B064GTFDCBA0ESA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B064GTFDCBA0ESA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B064GTFDCBA0ESA0-ND
"Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III 2.5"" 5V"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SDE1B064GTFDCBA0ESA0 SDE1B064GTFDCBA0ESA0-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 64 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C4MV2-512GDEDC-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
SD Cards - 1805803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details
Scale-out NAS Storage System - OceanStor 9000 - Huawei Technologies Co., Ltd.
Specs
Device Type Hard Drive
Mounting Options Free Standing
Capacity 1.00E6 GB
View Details