Win Source Part Number: 1314320-SDC1614LT-01
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SDC
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 480
Voltage - Rated: 12 V
Technology: Magnetic
Frequency: 1.9kHz
Input Type: DC
Current - Supply: 25mA
Operating Mode: Single Tone
Voltage Range: 8 ~ 16V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 85dB @ 12V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-173000
Buzzers Indicator, Internally Driven Magnetic 12V 25mA 1.9kHz 85dB @ 12V, 10cm Through Hole PC Pins
BUZZER MAGNETIC 12V 16MM TH
| RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 1309776 | SDC1614LT-01 | 445-173000-ND | SDC1614LT-01 |
| Product Name | Piezo Buzzers | Audio Products - Alarms, Buzzers, and Sirens | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |||
| RoHS Compliant | Yes | |||
| Shape | Round | Round | ||
| Diameter / Length | 16 mm (0.6299 inch) | |||
| Tone | Continuous | Noncontinuous |