TDK U.S.A. Corporation Audio Products - Alarms, Buzzers, and Sirens SDC1614L5-01

Description
Win Source Part Number: 1314318-SDC1614L5-01 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SDC Termination: PC Pins Package: Tray Height - Seated (Max): 0.551" (14.00mm) Standard Package: 480 Voltage - Rated: 5 V Technology: Magnetic Frequency: 1.9kHz Input Type: DC Current - Supply: 30mA Operating Mode: Single Tone Voltage Range: 4 ~ 8V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172999
Request a Quote Datasheet
Description
Win Source Part Number: 1314318-SDC1614L5-01 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SDC Termination: PC Pins Package: Tray Height - Seated (Max): 0.551" (14.00mm) Standard Package: 480 Voltage - Rated: 5 V Technology: Magnetic Frequency: 1.9kHz Input Type: DC Current - Supply: 30mA Operating Mode: Single Tone Voltage Range: 4 ~ 8V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172999
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - SDC1614L5-01 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SDC1614L5-01
Audio Products - Alarms, Buzzers, and Sirens SDC1614L5-01
Win Source Part Number: 1314318-SDC1614L5-01 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SDC Termination: PC Pins Package: Tray Height - Seated (Max): 0.551" (14.00mm) Standard Package: 480 Voltage - Rated: 5 V Technology: Magnetic Frequency: 1.9kHz Input Type: DC Current - Supply: 30mA Operating Mode: Single Tone Voltage Range: 4 ~ 8V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172999

Win Source Part Number: 1314318-SDC1614L5-01
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SDC
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 480
Voltage - Rated: 5 V
Technology: Magnetic
Frequency: 1.9kHz
Input Type: DC
Current - Supply: 30mA
Operating Mode: Single Tone
Voltage Range: 4 ~ 8V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 85dB @ 5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-172999

Buy Now
Alarms, Buzzers, and Sirens - 445-172999-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-172999-ND
Alarms, Buzzers, and Sirens 445-172999-ND
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 1.9kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 5V 30mA 1.9kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SDC1614L5-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SDC1614L5-01
Audio Products - Alarms, Buzzers, and Sirens SDC1614L5-01
BUZZER MAGNETIC 5V 16MM TH

BUZZER MAGNETIC 5V 16MM TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SDC1614L5-01 445-172999-ND SDC1614L5-01
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 1900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7675370P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH06E-ND - DigiKey
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details