TDK U.S.A. Corporation Alarms, Buzzers, and Sirens SDC1610M5-01

Description
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-172997-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-172997-ND
Alarms, Buzzers, and Sirens 445-172997-ND
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SDC1610M5-01 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SDC1610M5-01
Audio Products - Alarms, Buzzers, and Sirens SDC1610M5-01
Win Source Part Number: 1314317-SDC1610M5-01 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SDC Termination: PC Pins Package: Tray Height - Seated (Max): 0.394" (10.00mm) Standard Package: 480 Voltage - Rated: 5 V Technology: Magnetic Frequency: 2.4kHz Input Type: DC Current - Supply: 30mA Operating Mode: Single Tone Voltage Range: 4 ~ 8V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172997

Win Source Part Number: 1314317-SDC1610M5-01
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SDC
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 480
Voltage - Rated: 5 V
Technology: Magnetic
Frequency: 2.4kHz
Input Type: DC
Current - Supply: 30mA
Operating Mode: Single Tone
Voltage Range: 4 ~ 8V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 85dB @ 5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-172997

Buy Now
Audio Products - Alarms, Buzzers, and Sirens - SDC1610M5-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SDC1610M5-01
Audio Products - Alarms, Buzzers, and Sirens SDC1610M5-01
BUZZER MAGNETIC 5V 16MM TH

BUZZER MAGNETIC 5V 16MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-172997-ND SDC1610M5-01 SDC1610M5-01
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 7243150P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Electromagnetic Buzzers -  - EPCOS AG
Specs
Technology Electromagnetic
Type Transmitter
Shape Round; Square / Rectangular
View Details