Win Source Part Number: 1314327-SD1614TT-A5M
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SD
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 480
Voltage - Rated: 12 V
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Current - Supply: 100mA
Voltage Range: 6 ~ 16V
Port Location: Top
Mounting Type: Panel Mount, Flange
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 85dB @ 12V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-175288
Buzzers Magnetic 12V 100mA 2.048kHz 85dB @ 12V, 10cm Panel Mount, Flange PC Pins
BUZZER MAGNETIC 12V 16MM FLANGE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | SD1614TT-A5ME | 445-175288-ND | SD1614TT-A5ME |
| Product Name | Audio Products - Alarms, Buzzers, and Sirens | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | ||
| Terminations | PCPins | ||
| Mounting | Panel | ||
| Frequency | 2048 Hz |