TDK U.S.A. Corporation Alarms, Buzzers, and Sirens SD1614T5-B5M

Description
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-172996-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-172996-ND
Alarms, Buzzers, and Sirens 445-172996-ND
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SD1614T5-B5M - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SD1614T5-B5M
Audio Products - Alarms, Buzzers, and Sirens SD1614T5-B5M
Win Source Part Number: 1314321-SD1614T5-B5M Category: Audio Products>Alarms, Buzzers, and Sirens Series: SD Termination: PC Pins Package: Tray Height - Seated (Max): 0.551" (14.00mm) Standard Package: 480 Voltage - Rated: 5 V Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Operating Mode: Single Tone Voltage Range: 3 ~ 6V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172996 Product Status: Not For New Designs

Win Source Part Number: 1314321-SD1614T5-B5M
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SD
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 480
Voltage - Rated: 5 V
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Current - Supply: 80mA
Operating Mode: Single Tone
Voltage Range: 3 ~ 6V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 85dB @ 5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-172996
Product Status: Not For New Designs

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-172996-ND SD1614T5-B5M
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7243162P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06A-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details