TDK U.S.A. Corporation Alarms, Buzzers, and Sirens SD1614T5-B1

Description
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-5243-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-5243-ND
Alarms, Buzzers, and Sirens 445-5243-ND
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SD1614T5-B1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SD1614T5-B1
Audio Products - Alarms, Buzzers, and Sirens SD1614T5-B1
Win Source Part Number: 1357584-SD1614T5-B1 Category: Audio Products - Alarms, Buzzers, and Sirens Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: SD Package: Tray Product Status: Active Frequency: 2.048kHz Technology: Magnetic Mounting Type: Through Hole HTSUS: 8531.80.9041 Voltage - Rated: 5 V Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.551" (14.00mm) ECCN: EAR99 Termination: PC Pins Current - Supply: 80mA Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 3 ~ 6V Port Location: Top Driver Circuitry: Transducer, Externally Driven Sound Pressure Level (SPL): 85dB @ 5V, 10cm

Win Source Part Number: 1357584-SD1614T5-B1
Category: Audio Products - Alarms, Buzzers, and Sirens
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: SD
Package: Tray
Product Status: Active
Frequency: 2.048kHz
Technology: Magnetic
Mounting Type: Through Hole
HTSUS: 8531.80.9041
Voltage - Rated: 5 V
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.551" (14.00mm)
ECCN: EAR99
Termination: PC Pins
Current - Supply: 80mA
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Voltage Range: 3 ~ 6V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Sound Pressure Level (SPL): 85dB @ 5V, 10cm

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SD1614T5-B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SD1614T5-B1
Audio Products - Alarms, Buzzers, and Sirens SD1614T5-B1
BUZZER MAGNETIC 5V 16MM TH

BUZZER MAGNETIC 5V 16MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-5243-ND SD1614T5-B1 SD1614T5-B1
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7716963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 12 mm (0.4724 inch)
View Details