TDK U.S.A. Corporation Alarms, Buzzers, and Sirens SD1614T5-A1

Description
Buzzers Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Panel Mount, Flange PC Pins
Request a Quote Datasheet
Description
Buzzers Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Panel Mount, Flange PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-175286-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-175286-ND
Alarms, Buzzers, and Sirens 445-175286-ND
Buzzers Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Panel Mount, Flange PC Pins

Buzzers Magnetic 5V 80mA 2.048kHz 85dB @ 5V, 10cm Panel Mount, Flange PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SD1614T5-A1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SD1614T5-A1
Audio Products - Alarms, Buzzers, and Sirens SD1614T5-A1
Win Source Part Number: 1314326-SD1614T5-A1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SD Termination: PC Pins Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 480 Voltage - Rated: 5 V Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Voltage Range: 3 ~ 6V Port Location: Top Mounting Type: Panel Mount, Flange Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-175286

Win Source Part Number: 1314326-SD1614T5-A1
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SD
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 480
Voltage - Rated: 5 V
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Current - Supply: 80mA
Voltage Range: 3 ~ 6V
Port Location: Top
Mounting Type: Panel Mount, Flange
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 85dB @ 5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-175286

Buy Now
Audio Products - Alarms, Buzzers, and Sirens - SD1614T5-A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SD1614T5-A1
Audio Products - Alarms, Buzzers, and Sirens SD1614T5-A1
BUZZER MAGNETIC 5V 16MM FLANGE

BUZZER MAGNETIC 5V 16MM FLANGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-175286-ND SD1614T5-A1 SD1614T5-A1
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Panel
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358017P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH06E-ND - DigiKey
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details