TDK U.S.A. Corporation Alarms, Buzzers, and Sirens SD160701

Description
Buzzers Transducer, Externally Driven Magnetic 3V 60mA 4.096kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 3V 60mA 4.096kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-15896-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-15896-ND
Alarms, Buzzers, and Sirens 445-15896-ND
Buzzers Transducer, Externally Driven Magnetic 3V 60mA 4.096kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 3V 60mA 4.096kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SD160701 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SD160701
Audio Products - Alarms, Buzzers, and Sirens SD160701
BUZZER MAGNETIC 3V 16MM TH

BUZZER MAGNETIC 3V 16MM TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-15896-ND SD160701
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 4096 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716913P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 16.5 mm (0.6496 inch)
View Details
Alarms, Buzzers, and Sirens - Z2745-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details