TDK U.S.A. Corporation Audio Products - Alarms, Buzzers, and Sirens SD1209TT-A1

Description
Win Source Part Number: 1314324-SD1209TT-A1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SD Termination: PC Pins Package: Tray Height - Seated (Max): 0.354" (9.00mm) Standard Package: 800 Voltage - Rated: 12 V Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Operating Mode: Single Tone Voltage Range: 6 ~ 15V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" Dia (12.00mm) Sound Pressure Level (SPL): 85dB @ 12V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172995
Request a Quote Datasheet
Description
Win Source Part Number: 1314324-SD1209TT-A1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SD Termination: PC Pins Package: Tray Height - Seated (Max): 0.354" (9.00mm) Standard Package: 800 Voltage - Rated: 12 V Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Operating Mode: Single Tone Voltage Range: 6 ~ 15V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" Dia (12.00mm) Sound Pressure Level (SPL): 85dB @ 12V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172995
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - SD1209TT-A1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SD1209TT-A1
Audio Products - Alarms, Buzzers, and Sirens SD1209TT-A1
Win Source Part Number: 1314324-SD1209TT-A1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SD Termination: PC Pins Package: Tray Height - Seated (Max): 0.354" (9.00mm) Standard Package: 800 Voltage - Rated: 12 V Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Operating Mode: Single Tone Voltage Range: 6 ~ 15V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" Dia (12.00mm) Sound Pressure Level (SPL): 85dB @ 12V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-172995

Win Source Part Number: 1314324-SD1209TT-A1
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SD
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 800
Voltage - Rated: 12 V
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Current - Supply: 100mA
Operating Mode: Single Tone
Voltage Range: 6 ~ 15V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" Dia (12.00mm)
Sound Pressure Level (SPL): 85dB @ 12V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-172995

Buy Now
Alarms, Buzzers, and Sirens - 445-172995-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-172995-ND
Alarms, Buzzers, and Sirens 445-172995-ND
Buzzers Transducer, Externally Driven Magnetic 12V 100mA 2.048kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 12V 100mA 2.048kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SD1209TT-A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SD1209TT-A1
Audio Products - Alarms, Buzzers, and Sirens SD1209TT-A1
BUZZER MAGNETIC 12V 12MM TH

BUZZER MAGNETIC 12V 12MM TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SD1209TT-A1 445-172995-ND SD1209TT-A1
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 2825522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details