Buzzers Transducer, Externally Driven Magnetic 5V 60mA 2.048kHz 80dB @ 5V, 10cm Through Hole PC Pins
Manufacturer: TDK Corporation
Win Source Part Number: 933196-SD1209T5-A1
Series: SD
Operating Temperature Range: -40°C ~ 85°C
Features: Buzzers Transducer, Externally Driven Magnetic 60mA 2.048kHz 80dB @ 5V, 10cm Through Hole PC Pins
Package: Tray
Mounting: Through Hole
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Other Part Number: 445-2531-1, 445-2531-3, 445-2531-3INACTIVATE
Buzzer Magnetic,5V,80dB,Rad
BUZZER MAGNETIC 5V 12MM TH
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 445-2531-ND | SD1209T5-A1 | 1347283 | SD1209T5-A1 |
| Product Name | Alarms, Buzzers, and Sirens | Alarms, Buzzers, and Sirens - SD1209T5-A1 | Piezo Buzzers | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | Round | ||
| Terminations | PCPins | |||
| Mounting | Through Hole | |||
| Tone | Noncontinuous | Noncontinuous | ||
| Frequency | 2048 Hz |