TDK U.S.A. Corporation Alarms, Buzzers, and Sirens SD1209T3-A1

Description
Buzzers Transducer, Externally Driven Magnetic 3V 100mA 2.048kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 3V 100mA 2.048kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-2530-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-2530-ND
Alarms, Buzzers, and Sirens 445-2530-ND
Buzzers Transducer, Externally Driven Magnetic 3V 100mA 2.048kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 3V 100mA 2.048kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SD1209T3-A1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SD1209T3-A1
Audio Products - Alarms, Buzzers, and Sirens SD1209T3-A1
Win Source Part Number: 1314323-SD1209T3-A1 Category: Audio Products>Alarms, Buzzers, and Sirens Series: SD Termination: PC Pins Package: Tray Height - Seated (Max): 0.354" (9.00mm) Standard Package: 800 Voltage - Rated: 3 V Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Operating Mode: Single Tone Voltage Range: 1 ~ 4V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" Dia (12.00mm) Sound Pressure Level (SPL): 80dB @ 3V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: TDK Corporation Other Names: 445-2530-1,445-2530- 3INACTIVE,445-2530-3 ,445-2530,SD1209T3A1 ,445-2530-3,445-2530 -1

Win Source Part Number: 1314323-SD1209T3-A1
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SD
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 800
Voltage - Rated: 3 V
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Current - Supply: 100mA
Operating Mode: Single Tone
Voltage Range: 1 ~ 4V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" Dia (12.00mm)
Sound Pressure Level (SPL): 80dB @ 3V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-2530-1,445-2530-3INACTIVE,445-2530-3,445-2530,SD1209T3A1,445-2530-3,445-2530-1

Buy Now
Audio Products - Alarms, Buzzers, and Sirens - SD1209T3-A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SD1209T3-A1
Audio Products - Alarms, Buzzers, and Sirens SD1209T3-A1
BUZZER MAGNETIC 3V 12MM TH

BUZZER MAGNETIC 3V 12MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-2530-ND SD1209T3-A1 SD1209T3-A1
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 238044P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-80 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details