TDK-Lambda Americas Inc., High Power Division AC DC Converters SCT65

Description
Open Frame AC DC Converters 3 Output 5V 24V 12V 7A, 1.5A, 700mA 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 24V 12V 7A, 1.5A, 700mA 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1604-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1604-ND
AC DC Converters 285-1604-ND
Open Frame AC DC Converters 3 Output 5V 24V 12V 7A, 1.5A, 700mA 85 ~ 265 VAC Input

Open Frame AC DC Converters 3 Output 5V 24V 12V 7A, 1.5A, 700mA 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Tdk-Lambda - 72K0393 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Tdk-Lambda
72K0393
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Tdk-Lambda 72K0393
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs
70177859
Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs 70177859
Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs

Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-1604-ND 72K0393 70177859
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Tdk-Lambda Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts 85.0 to 265.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC Power Supply - XDL35-5TP - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 215 watts
View Details