TDK-Lambda Americas Inc., High Power Division AC DC Converters SCT63

Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 7A, 2.8A, 700mA 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 7A, 2.8A, 700mA 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1602-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1602-ND
AC DC Converters 285-1602-ND
Open Frame AC DC Converters 3 Output 5V 15V -15V 7A, 2.8A, 700mA 85 ~ 265 VAC Input

Open Frame AC DC Converters 3 Output 5V 15V -15V 7A, 2.8A, 700mA 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Tdk-Lambda - 72K0391 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Tdk-Lambda
72K0391
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Tdk-Lambda 72K0391
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1602-ND 72K0391
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details