TDK-Lambda Americas Inc., High Power Division AC DC Converters SCT62

Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 7A, 3A, 700mA 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 7A, 3A, 700mA 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1601-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1601-ND
AC DC Converters 285-1601-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 7A, 3A, 700mA 85 ~ 265 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 7A, 3A, 700mA 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda - 72K0390 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda
72K0390
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda 72K0390
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1601-ND 72K0390
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers