The AC-DC Converter, Open Frame, part number 72K0382, is designed to provide three outputs with a total power rating of 40W. It features output voltages of 5V, 12V, and -12V, making it suitable for various applications requiring multiple voltage levels. The converter operates with a wide AC input range of 85-265 VAC and is compliant with global safety standards, including UL60950-1 and CE Mark. This model supports convection cooling with a maximum output power of 40W and can achieve up to 55W with forced air cooling at 300 LFM. It offers good line and load regulation, with ±2% for the main output and ±5% for the secondary outputs. The device includes protections for overcurrent and overvoltage, ensuring reliable operation. It operates within a temperature range of 0 to +70°C, with derating above 50°C. The compact size of 3 x 5 x 1 inches allows for easy integration into various systems. The converter is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for engineers looking for a reliable power supply solution with multiple outputs and robust safety features.
Open Frame AC DC Converters 3 Output 5V 12V -12V 4A, 2A, 500mA 85 ~ 265 VAC Input
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V. FREE 2 YEAR RADWELL WARRANTY
Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 300LFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 285-1594-ND | 40122490 | 70177852 | 72K0382 |
| Product Name | AC DC Converters | Power Supply/Voltage Converter PC Board Mount | Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs | Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Form Factor | Open Frame | Open Frame | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| AC Input Voltage | 85.0 to 265.0 volts | 85.0 to 265.0 volts | 85.0 to 265.0 volts | |
| Technology | Switching Power Supply |