TDK-Lambda Americas Inc., High Power Division AC DC Converters SCS6048

Description
Open Frame AC DC Converters 1 Output 48V 1.3A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 1.3A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1591-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1591-ND
AC DC Converters 285-1591-ND
Open Frame AC DC Converters 1 Output 48V 1.3A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 48V 1.3A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 1.3A, 48V; Power Supply Approvals Tdk-Lambda - 93K7596 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 1.3A, 48V; Power Supply Approvals Tdk-Lambda
93K7596
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 1.3A, 48V; Power Supply Approvals Tdk-Lambda 93K7596
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 1.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 1.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1591-ND 93K7596
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 60W, 1.3A, 48V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL10-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details