TDK-Lambda Americas Inc., High Power Division AC DC Converters SCS6028

Description
Open Frame AC DC Converters 1 Output 28V 2.1A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 2.1A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1589-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1589-ND
AC DC Converters 285-1589-ND
Open Frame AC DC Converters 1 Output 28V 2.1A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 28V 2.1A 85 ~ 265 VAC Input

Buy Now Datasheet
AC DC Converters - 1043-SCS6028-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1043-SCS6028-CHP
AC DC Converters 1043-SCS6028-CHP
Open Frame AC DC Converters 1 Output 28V 2.1A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 28V 2.1A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.1A, 28V; Power Supply Approvals Tdk-Lambda - 82K8618 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.1A, 28V; Power Supply Approvals Tdk-Lambda
82K8618
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.1A, 28V; Power Supply Approvals Tdk-Lambda 82K8618
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.1A, 28V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.1A, 28V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1589-ND 82K8618
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.1A, 28V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details