TDK-Lambda Americas Inc., High Power Division AC DC Converters - SCS120PW48 SCS120PW48

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 794007-SCS120PW48 Series: SC120 Type: Open Frame Operating Temperature Range: 0°C ~ 60°C (With Derating) Features: Adjustable Output, PFC Approvals: CE Applications: ITE (Commercial) Mounting: Chassis Mount Power (Watts): 120W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 85% Family Name: SCS120PW Categories: Power Supplies - External/Internal (Off-Board) Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm) Current - Output (Maximum): 2.5A Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 794007-SCS120PW48 Series: SC120 Type: Open Frame Operating Temperature Range: 0°C ~ 60°C (With Derating) Features: Adjustable Output, PFC Approvals: CE Applications: ITE (Commercial) Mounting: Chassis Mount Power (Watts): 120W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 85% Family Name: SCS120PW Categories: Power Supplies - External/Internal (Off-Board) Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm) Current - Output (Maximum): 2.5A Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - SCS120PW48 - 794007-SCS120PW48 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - SCS120PW48
794007-SCS120PW48
AC DC Converters - SCS120PW48 794007-SCS120PW48
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 794007-SCS120PW48 Series: SC120 Type: Open Frame Operating Temperature Range: 0°C ~ 60°C (With Derating) Features: Adjustable Output, PFC Approvals: CE Applications: ITE (Commercial) Mounting: Chassis Mount Power (Watts): 120W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 85% Family Name: SCS120PW Categories: Power Supplies - External/Internal (Off-Board) Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm) Current - Output (Maximum): 2.5A Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 794007-SCS120PW48
Series: SC120
Type: Open Frame
Operating Temperature Range: 0°C ~ 60°C (With Derating)
Features: Adjustable Output, PFC
Approvals: CE
Applications: ITE (Commercial)
Mounting: Chassis Mount
Power (Watts): 120W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 85%
Family Name: SCS120PW
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm)
Current - Output (Maximum): 2.5A
Introduction Date: August 11, 2005
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 794007-SCS120PW48
Product Name AC DC Converters - SCS120PW48
Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5ASAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 25.5 volts
Output Power 60 watts
View Details
2 suppliers